Aptiv Aptiv 12110293 Metri-Pack 150 Series 3-Way, Female Connector, 14A Max. 12110293

Description
Aptiv 12110293 3-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote
Description
Aptiv 12110293 3-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12110293 Metri-Pack 150 Series 3-Way, Female Connector, 14A Max. - 38204 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12110293 Metri-Pack 150 Series 3-Way, Female Connector, 14A Max.
38204
Aptiv 12110293 Metri-Pack 150 Series 3-Way, Female Connector, 14A Max. 38204
Aptiv 12110293 3-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
  • Aptiv 12110293 3-Way Female Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Female Body
  • Max Current 14 Amps
  • In-line connectors are ideally suited for space-limited applications
  • Use in high demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Female Terminals
Supplier's Site
Aptiv 12162280 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162280 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads
39074
Aptiv 12162280 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads 39074
Aptiv 12162280 Metri-Pack 150 Series Sealed 3-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085538 & PT148 Aptiv Connector Body: #12162280 Designed for camshaft sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162280 Metri-Pack 150 Series Sealed 3-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12085538 & PT148
  • Aptiv Connector Body: #12162280
  • Designed for camshaft sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12059595 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12059595 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads
39077
Aptiv 12059595 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads 39077
Aptiv 12059595 Metri-Pack 150 Series Sealed 3-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #88986451 & PT1604 Aptiv Connector Body: #12059595 Designed for mass air flow , camshaft sensor, and fuel tank sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12059595 Metri-Pack 150 Series Sealed 3-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #88986451 & PT1604
  • Aptiv Connector Body: #12059595
  • Designed for mass air flow , camshaft sensor, and fuel tank sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12162182 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162182 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads
39073
Aptiv 12162182 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads 39073
Aptiv 12162182 Metri-Pack 150 Series Sealed 3-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085483 & PT105 Aptiv Connector Body: #12162182 Designed for Distribution Module Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162182 Metri-Pack 150 Series Sealed 3-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12085483 & PT105
  • Aptiv Connector Body: #12162182
  • Designed for Distribution Module
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12065287 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12065287 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads
39076
Aptiv 12065287 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads 39076
Aptiv 12065287 Metri-Pack 150 Series Sealed 3-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #112102748 & PT375 Aptiv Connector Body: #12065287 Designed for transducer throttle POS sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12065287 Metri-Pack 150 Series Sealed 3-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #112102748 & PT375
  • Aptiv Connector Body: #12065287
  • Designed for transducer throttle POS sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38204
Product Name Aptiv 12110293 Metri-Pack 150 Series 3-Way, Female Connector, 14A Max.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HSD_Automotive Connections - HSDNCSPPCB14B - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
View Details
3 suppliers
Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details