Aptiv Housing, Plug, 16Pos, 14A, Pbt, Red; Product Range Aptiv/delphi 12110252

Description
HOUSING, PLUG, 16POS, 14A, PBT, RED; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv Metri-Pack 150 Series 12040993 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Description
HOUSING, PLUG, 16POS, 14A, PBT, RED; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv Metri-Pack 150 Series 12040993 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 16Pos, 14A, Pbt, Red; Product Range Aptiv/delphi - 61AC8711 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 16Pos, 14A, Pbt, Red; Product Range Aptiv/delphi
61AC8711
Housing, Plug, 16Pos, 14A, Pbt, Red; Product Range Aptiv/delphi 61AC8711
HOUSING, PLUG, 16POS, 14A, PBT, RED; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv Metri-Pack 150 Series 12040993 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

HOUSING, PLUG, 16POS, 14A, PBT, RED; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv Metri-Pack 150 Series 12040993 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8711
Product Name Housing, Plug, 16Pos, 14A, Pbt, Red; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details