Aptiv Contact, Socket, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi 12089188

Description
CONTACT, SOCKET, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi - 61AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi
61AC8708
Contact, Socket, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi 61AC8708
CONTACT, SOCKET, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8708
Product Name Contact, Socket, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details