Aptiv Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi 12089040

Description
CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi - 61AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi
61AC8707
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi 61AC8707
CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8707
Product Name Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details