Aptiv Aptiv 12089040 Weather-Pack Male Loose Terminal, 20-18 Ga. 12089040-L

Description
Aptiv 12089040 Weather Pack Male Loose Terminal Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 20-18 Gauge for SXL Wire: 20-18 Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12089040 Weather Pack Male Loose Terminal Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 20-18 Gauge for SXL Wire: 20-18 Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12089040 Weather-Pack Male Loose Terminal, 20-18 Ga. - 30034 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12089040 Weather-Pack Male Loose Terminal, 20-18 Ga.
30034
Aptiv 12089040 Weather-Pack Male Loose Terminal, 20-18 Ga. 30034
Aptiv 12089040 Weather Pack Male Loose Terminal Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 20-18 Gauge for SXL Wire: 20-18 Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12089040 Weather Pack Male Loose Terminal
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Gauge for GPT Wire: 20-18
  • Gauge for SXL Wire: 20-18
  • Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications
  • Loose terminals also available

Assembly Instructions

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30034
Product Name Aptiv 12089040 Weather-Pack Male Loose Terminal, 20-18 Ga.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers