Aptiv Aptiv 12085030 Metri-Pack 2-Way Female Connector 630 Series, 10 Ga. 12085030

Description
Aptiv 12085030 2-Way Female Connectors Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Suited for applications that require protection from environmental hazards Pull to seat Easy Installation: Select Metri-Pack 630 male connector bodies and female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
Request a Quote Datasheet
Description
Aptiv 12085030 2-Way Female Connectors Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Suited for applications that require protection from environmental hazards Pull to seat Easy Installation: Select Metri-Pack 630 male connector bodies and female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12085030 Metri-Pack 2-Way Female Connector 630 Series, 10 Ga. - 38141 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12085030 Metri-Pack 2-Way Female Connector 630 Series, 10 Ga.
38141
Aptiv 12085030 Metri-Pack 2-Way Female Connector 630 Series, 10 Ga. 38141
Aptiv 12085030 2-Way Female Connectors Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Suited for applications that require protection from environmental hazards Pull to seat Easy Installation: Select Metri-Pack 630 male connector bodies and female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
  • Aptiv 12085030 2-Way Female Connectors
  • Category: Aptiv Metri-Pack 630 Series
  • Manufacturer: Aptiv
  • Series: 630 Series
  • Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications
  • Suited for applications that require protection from environmental hazards
  • Pull to seat

Easy Installation:

  • Select Metri-Pack 630 male connector bodies and female connector bodies
  • Select number of male terminals and female terminals needed, one terminal for each cavity
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
Supplier's Site
Connectors - 12085030 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12085030
Connectors 12085030
Automotive Connectors 2 Way F M/P 630 Sealed

Automotive Connectors 2 Way F M/P 630 Sealed

Supplier's Site Datasheet
Automotive Connectors 2 Way F M/p 630 Sealed Aptiv/delphi - 31AK8101 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connectors 2 Way F M/p 630 Sealed Aptiv/delphi
31AK8101
Automotive Connectors 2 Way F M/p 630 Sealed Aptiv/delphi 31AK8101
AUTOMOTIVE CONNECTORS 2 WAY F M/P 630 SEALED

AUTOMOTIVE CONNECTORS 2 WAY F M/P 630 SEALED

Supplier's Site

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38141 12085030 31AK8101
Product Name Aptiv 12085030 Metri-Pack 2-Way Female Connector 630 Series, 10 Ga. Connectors Automotive Connectors 2 Way F M/p 630 Sealed Aptiv/delphi
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details