Aptiv Housing, Rcpt, 5Pos, 30A, Grey; Product Range Aptiv/delphi 12084891

Description
HOUSING, RCPT, 5POS, 30A, GREY; Product Range:Metri-Pack 280 Series; Gender:Receptacle; No. of Positions:5Ways; For Use With:Aptiv Metri-Pack 280 Series 12077412 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 5POS, 30A, GREY; Product Range:Metri-Pack 280 Series; Gender:Receptacle; No. of Positions:5Ways; For Use With:Aptiv Metri-Pack 280 Series 12077412 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 5Pos, 30A, Grey; Product Range Aptiv/delphi - 61AC8706 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 5Pos, 30A, Grey; Product Range Aptiv/delphi
61AC8706
Housing, Rcpt, 5Pos, 30A, Grey; Product Range Aptiv/delphi 61AC8706
HOUSING, RCPT, 5POS, 30A, GREY; Product Range:Metri-Pack 280 Series; Gender:Receptacle; No. of Positions:5Ways; For Use With:Aptiv Metri-Pack 280 Series 12077412 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 5POS, 30A, GREY; Product Range:Metri-Pack 280 Series; Gender:Receptacle; No. of Positions:5Ways; For Use With:Aptiv Metri-Pack 280 Series 12077412 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8706
Product Name Housing, Rcpt, 5Pos, 30A, Grey; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details