Aptiv Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi 12084200

Description
CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi - 61AC8704 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi
61AC8704
Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi 61AC8704
CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 0.35-0.5MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8704
Product Name Contact, Socket, Crimp, 0.35-0.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-C-4P - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-F7AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details