APTIV
12084200 -- APTIV 12084200 METRI-PACK 150 SERIES FEMALE TERMINALS ON A REEL, 22-20 GA.
Aptiv
Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a Reel, 22-20 Ga.
12084200
Description
Reel Size: 3000
Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a reel
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Description
Reel Size: 3000
Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a reel
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Suppliers
Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a Reel, 22-20 Ga.
30072R
Reel Size: 3000
Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a reel
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Reel Size: 3000
- Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a reel
- Category: Aptiv Metri-Pack 150 Series
- Manufacturer: Aptiv
- Rating: 14A
- Series: 150 Series
- Contact Plating: Tinned brass
- Operating temp: -40c to 125c
- Cable Diameter: 2.4mm to 1.47mm
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
30072R |
|
Product Name
|
Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a Reel, 22-20 Ga. |
|
Terminal Type
|
Ferrule Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
10 AWG
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Copper; Copper/tin plated
Features
RoHS
View Details
2 suppliers