Aptiv 12077993 Mini Relay Connector 75612, 5 Pin, Harness Mount
75612
Aptiv 12077993 Mini Relay Connector 75612, 5 Pin, Harness Mount
75612
Mini Relay Connector 75612
Category: Mechanical Relays & Connectors
Aptiv No. 12077993
Weatherproof
Heat stabilized thermoplastic connectors for relays
Terminals (when supplied with connector) are brass, bright tin plated
Terminals required: (2) 31085 and (3) 32037 Female Terminals
Connectors for panel mounting can be stacked together
Temperature: 185°F (85°C) - 40°F (-40°C)
Connects to 5 pin high capacity/standard
Mini Relay Connector 75612
Category: Mechanical Relays & Connectors
Aptiv No. 12077993
Weatherproof
Heat stabilized thermoplastic connectors for relays
Terminals (when supplied with connector) are brass, bright tin plated
Terminals required: (2) 31085 and (3) 32037 Female Terminals
Connectors for panel mounting can be stacked together
Temperature: 185°F (85°C) - 40°F (-40°C)
Connects to 5 pin high capacity/standard
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
Electromechanical Relays
Product Number
75612
Product Name
Aptiv 12077993 Mini Relay Connector 75612, 5 Pin, Harness Mount