APTIV
12077628 -- APTIV 12077628 METRI-PACK 150 SERIES MALE TERMINALS ON A REEL, 22-20 GA.
Aptiv
Aptiv 12077628 Metri-Pack 150 Series Male Terminals on a Reel, 22-20 Ga.
12077628
Description
Reel Size: 2800
Aptiv 12077628 Metri-Pack 150 Series Male Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Gauge 22-20Ga.
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Description
Reel Size: 2800
Aptiv 12077628 Metri-Pack 150 Series Male Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Gauge 22-20Ga.
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Suppliers
Aptiv 12077628 Metri-Pack 150 Series Male Terminals on a Reel, 22-20 Ga.
30071R
Reel Size: 2800
Aptiv 12077628 Metri-Pack 150 Series Male Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Gauge 22-20Ga.
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Reel Size: 2800
- Aptiv 12077628 Metri-Pack 150 Series Male Terminal
- Category: Aptiv Metri-Pack 150 Series
- Manufacturer: Aptiv
- Rating: 14A
- Series: 150 Series
- Gauge 22-20Ga.
- Contact Plating: Tinned brass
- Operating temp: -40c to 125c
- Cable Diameter: 2.4mm to 1.47mm
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
30071R |
|
Product Name
|
Aptiv 12077628 Metri-Pack 150 Series Male Terminals on a Reel, 22-20 Ga. |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details