Aptiv Aptiv 12066614 Metri-Pack 630 Series, 16-14 Ga., Female Terminals on Reel 12066614

Description
Reel Size: 2000 Aptiv 12066614 Female Terminals on Reel Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications applications. Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations
Request a Quote
Description
Reel Size: 2000 Aptiv 12066614 Female Terminals on Reel Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications applications. Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12066614 Metri-Pack 630 Series, 16-14 Ga., Female Terminals on Reel - 31085R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12066614 Metri-Pack 630 Series, 16-14 Ga., Female Terminals on Reel
31085R
Aptiv 12066614 Metri-Pack 630 Series, 16-14 Ga., Female Terminals on Reel 31085R
Reel Size: 2000 Aptiv 12066614 Female Terminals on Reel Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications applications. Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations

Reel Size: 2000

  • Aptiv 12066614 Female Terminals on Reel
  • Category: Aptiv Metri-Pack 630 Series
  • Manufacturer: Aptiv
  • Series: 630 Series
  • Sealed connectors offer excellent resistance to chemicals and abrasion
  • All connector body cavities are straight in a row
  • Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments
  • Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications applications.

Easy Installation:

  • Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies
  • Select number of male terminals and female terminals needed, one terminal for each cavity
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31085R
Product Name Aptiv 12066614 Metri-Pack 630 Series, 16-14 Ga., Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2215.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers