Aptiv Housing, Rcpt, 4Pos, 46A, Black; Product Range Aptiv/delphi 12065686

Description
HOUSING, RCPT, 4POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 630 Series 12033997 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 4POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 630 Series 12033997 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 4Pos, 46A, Black; Product Range Aptiv/delphi - 61AC8698 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 4Pos, 46A, Black; Product Range Aptiv/delphi
61AC8698
Housing, Rcpt, 4Pos, 46A, Black; Product Range Aptiv/delphi 61AC8698
HOUSING, RCPT, 4POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 630 Series 12033997 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 4POS, 46A, BLACK; Product Range:Metri-Pack 630 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 630 Series 12033997 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8698
Product Name Housing, Rcpt, 4Pos, 46A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details