Aptiv Aptiv 12065425 Metri-Pack 150 Series 10-Way, Female Connector, 14A Max. 12065425

Description
Aptiv 12065524 10-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max. Current: 14A In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals 16VDC/14A
Request a Quote
Description
Aptiv 12065524 10-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max. Current: 14A In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals 16VDC/14A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12065425 Metri-Pack 150 Series 10-Way, Female Connector, 14A Max. - 38226 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12065425 Metri-Pack 150 Series 10-Way, Female Connector, 14A Max.
38226
Aptiv 12065425 Metri-Pack 150 Series 10-Way, Female Connector, 14A Max. 38226
Aptiv 12065524 10-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max. Current: 14A In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals 16VDC/14A
  • Aptiv 12065524 10-Way Female Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Female Body
  • Max. Current: 14A
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Female Terminals
  • 16VDC/14A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38226
Product Name Aptiv 12065425 Metri-Pack 150 Series 10-Way, Female Connector, 14A Max.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details