Aptiv Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads 12065401

Description
Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085499 & PT121 Aptiv Connector Body: #12065401 Designed for oil pressure sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
Request a Quote
Description
Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085499 & PT121 Aptiv Connector Body: #12065401 Designed for oil pressure sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads
39075
Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads 39075
Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085499 & PT121 Aptiv Connector Body: #12065401 Designed for oil pressure sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12085499 & PT121
  • Aptiv Connector Body: #12065401
  • Designed for oil pressure sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 39075
Product Name Aptiv 12065401 Metri-Pack 150 Series Sealed 3-Way Female Connector with 10" wire leads
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Socket, Adapter - 9481 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
FME (F) St. Connector for RG58 Cable - ET-FFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details