Aptiv Aptiv 12065158 Weather-Pack Female Tower, 5 Contact 12065158

Description
Aptiv 12065158 Weather Pack Female Tower Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack Connectors are sealed against moisture, dust and air Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal wire insulation Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12065158 Weather Pack Female Tower Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack Connectors are sealed against moisture, dust and air Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal wire insulation Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12065158 Weather-Pack Female Tower, 5 Contact - 38092 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12065158 Weather-Pack Female Tower, 5 Contact
38092
Aptiv 12065158 Weather-Pack Female Tower, 5 Contact 38092
Aptiv 12065158 Weather Pack Female Tower Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack Connectors are sealed against moisture, dust and air Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal wire insulation Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12065158 Weather Pack Female Tower
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Weather-Pack Connectors are sealed against moisture, dust and air
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal wire insulation
  • Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38092
Product Name Aptiv 12065158 Weather-Pack Female Tower, 5 Contact
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11157-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details