Aptiv Contact, Pin, Crimp, 3Mm2; Product Range Aptiv/delphi 12064737

Description
CONTACT, PIN, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing Connectors; RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Pin, Crimp, 3Mm2 (Part Number: 61AC8694) is designed for use with Aptiv Metri-Pack 630 Series automotive housing connectors. It features a crimp termination type and is suitable for a wire cross-section of 3.00 mm². The terminal has a surface plating of tin (SN) and a material thickness of 0.38 mm. The insulation range for this contact is between 3.00 mm and 3.25 mm, making it compatible with various cable types, specifically those coded as 1005, which utilize copper conductors without plating and insulation materials such as PVC, PVDF, or XLPE. The product is RoHS compliant, ensuring it meets environmental standards. This contact is appropriate for applications requiring reliable electrical connections in automotive environments.

Datasheet Summary
Powered by GS/AI

The Contact, Pin, Crimp, 3Mm2 (Part Number: 61AC8694) is designed for use with Aptiv Metri-Pack 630 Series automotive housing connectors. It features a crimp termination type and is suitable for a wire cross-section of 3.00 mm². The terminal has a surface plating of tin (SN) and a material thickness of 0.38 mm. The insulation range for this contact is between 3.00 mm and 3.25 mm, making it compatible with various cable types, specifically those coded as 1005, which utilize copper conductors without plating and insulation materials such as PVC, PVDF, or XLPE. The product is RoHS compliant, ensuring it meets environmental standards. This contact is appropriate for applications requiring reliable electrical connections in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 3Mm2; Product Range Aptiv/delphi - 61AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 3Mm2; Product Range Aptiv/delphi
61AC8694
Contact, Pin, Crimp, 3Mm2; Product Range Aptiv/delphi 61AC8694
CONTACT, PIN, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8694
Product Name Contact, Pin, Crimp, 3Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers