Aptiv Connectors 12059894

Description
Automotive Connectors MALE 150 SERIES TIN CBL RANG 2.40-1.47MM
Description
Automotive Connectors MALE 150 SERIES TIN CBL RANG 2.40-1.47MM

Suppliers

Company
Product
Description
Supplier Links
Connectors - 12059894 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12059894
Connectors 12059894
Automotive Connectors MALE 150 SERIES TIN CBL RANG 2.40-1.47MM

Automotive Connectors MALE 150 SERIES TIN CBL RANG 2.40-1.47MM

Supplier's Site
Contact, Pin, Crimp, 0.35-0.5Mm2.; Product Range Aptiv/delphi - 61AC8693 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.35-0.5Mm2.; Product Range Aptiv/delphi
61AC8693
Contact, Pin, Crimp, 0.35-0.5Mm2.; Product Range Aptiv/delphi 61AC8693
CONTACT, PIN, CRIMP, 0.35-0.5MM2.; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.35-0.5MM2.; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12059894 61AC8693
Product Name Connectors Contact, Pin, Crimp, 0.35-0.5Mm2.; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details