Aptiv Aptiv 12052848 Metri-Pack 150 Series 6-Way, Female Connector, 14A Max. 12052848

Description
Aptiv 12052848 6-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote
Description
Aptiv 12052848 6-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12052848 Metri-Pack 150 Series 6-Way, Female Connector, 14A Max. - 38210 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12052848 Metri-Pack 150 Series 6-Way, Female Connector, 14A Max.
38210
Aptiv 12052848 Metri-Pack 150 Series 6-Way, Female Connector, 14A Max. 38210
Aptiv 12052848 6-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
  • Aptiv 12052848 6-Way Female Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Female Body
  • Max Current 14 Amps
  • In-line connectors are ideally suited for space-limited applications
  • Use in high demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Female Terminals
Supplier's Site
Aptiv 12162825 Metri-Pack 150 Series Sealed 5-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162825 Metri-Pack 150 Series Sealed 5-Way Female Connector with 10" wire leads
39080
Aptiv 12162825 Metri-Pack 150 Series Sealed 5-Way Female Connector with 10" wire leads 39080
Aptiv 12162825 Metri-Pack 150 Series Sealed 5-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085498 & PT119 Aptiv Connector Body: #12162825 Designed for distribution modules Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162825 Metri-Pack 150 Series Sealed 5-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12085498 & PT119
  • Aptiv Connector Body: #12162825
  • Designed for distribution modules
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12015791 Female 1-Contact Tower Half Weather-Pack Connector with 10
Chanhassen, MN, United States
Aptiv 12015791 Female 1-Contact Tower Half Weather-Pack Connector with 10" wire leads
39082
Aptiv 12015791 Female 1-Contact Tower Half Weather-Pack Connector with 10" wire leads 39082
Aptiv 12015791 Female 1-Contact Tower Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Compatible with: OEM & AC Delco #12117385 &PT517 Aptiv Connector Body: #12015791 Designed for distribution modules Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12015791 Female 1-Contact Tower Half Weather-Pack Connector
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12117385 &PT517
  • Aptiv Connector Body: #12015791
  • Designed for distribution modules
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12162210 Metri-Pack 150 Series Sealed 6-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162210 Metri-Pack 150 Series Sealed 6-Way Female Connector with 10" wire leads
39081
Aptiv 12162210 Metri-Pack 150 Series Sealed 6-Way Female Connector with 10" wire leads 39081
Aptiv 12162210 Metri-Pack 150 Series Sealed 6-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12101880 &PT151 Aptiv Connector Body: #12162210 Designed for distribution modules Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162210 Metri-Pack 150 Series Sealed 6-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12101880 &PT151
  • Aptiv Connector Body: #12162210
  • Designed for distribution modules
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Connectors - 12052848 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12052848
Connectors 12052848
Automotive Connectors 6 Way F M/P 150 Unsealed

Automotive Connectors 6 Way F M/P 150 Unsealed

Supplier's Site

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 38210 12052848
Product Name Aptiv 12052848 Metri-Pack 150 Series 6-Way, Female Connector, 14A Max. Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data