Aptiv Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi 12052641

Description
HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 12048074 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 12048074 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi - 61AC8688 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi
61AC8688
Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi 61AC8688
HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 12048074 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 12048074 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8688
Product Name Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details