Aptiv Aptiv 12052641 Metri-Pack 150 Series 2-Way, Female Connector, 14A Max. 12052641

Description
Aptiv 12052641 2-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Number of Circuits: 2 Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote
Description
Aptiv 12052641 2-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Number of Circuits: 2 Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12052641 Metri-Pack 150 Series 2-Way, Female Connector, 14A Max. - 38201 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12052641 Metri-Pack 150 Series 2-Way, Female Connector, 14A Max.
38201
Aptiv 12052641 Metri-Pack 150 Series 2-Way, Female Connector, 14A Max. 38201
Aptiv 12052641 2-Way Female Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Female Body Number of Circuits: 2 Max Current 14 Amps In-line connectors are ideally suited for space-limited applications Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Female Terminals
  • Aptiv 12052641 2-Way Female Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Female Body
  • Number of Circuits: 2
  • Max Current 14 Amps
  • In-line connectors are ideally suited for space-limited applications
  • Use in high demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Female Terminals
Supplier's Site
Aptiv 12052641 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12052641 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads
39070
Aptiv 12052641 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads 39070
Aptiv 12052641 Metri-Pack 150 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12102747 & PT374 Aptiv Connector Body: #12052641 Designed for pump/coolant reservoir sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12052641 Metri-Pack 150 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12102747 & PT374
  • Aptiv Connector Body: #12052641
  • Designed for pump/coolant reservoir sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12052832 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12052832 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads
39071
Aptiv 12052832 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads 39071
Aptiv 12052832 Metri-Pack 150 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #1210825 & PT217 Aptiv Connector Body: #12052832 Designed for pump/coolant reservior sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12052832 Metri-Pack 150 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #1210825 & PT217
  • Aptiv Connector Body: #12052832
  • Designed for pump/coolant reservior sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12052642 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12052642 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads
39072
Aptiv 12052642 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads 39072
Aptiv 12052642 Metri-Pack 150 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #1210825 & PT217 Aptiv Connector Body: #12052832 Designed for pump/coolant reservoir sensor Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12052642 Metri-Pack 150 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #1210825 & PT217
  • Aptiv Connector Body: #12052832
  • Designed for pump/coolant reservoir sensor
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12162215 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162215 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads
39067
Aptiv 12162215 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads 39067
Aptiv 12162215 Metri-Pack 150 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12085496 & PT118 Aptiv Connector Body: #12162215 Designed for throttle body injectors Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162215 Metri-Pack 150 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12085496 & PT118
  • Aptiv Connector Body: #12162215
  • Designed for throttle body injectors
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site
Aptiv 12162017 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12162017 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads
39068
Aptiv 12162017 Metri-Pack 150 Series Sealed 2-Way Female Connector with 10" wire leads 39068
Aptiv 12162017 Metri-Pack 150 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Compatible with: OEM & AC Delco #12101937 & PT209 Aptiv Connector Body: #12162017 Designed for AIC compressor clutch Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" In-line connectors are ideally suited for space-limited applications Use in high-demand situations along with low-energy electronic circuits
  • Aptiv 12162017 Metri-Pack 150 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12101937 & PT209
  • Aptiv Connector Body: #12162017
  • Designed for AIC compressor clutch
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • In-line connectors are ideally suited for space-limited applications
  • Use in high-demand situations along with low-energy electronic circuits
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38201
Product Name Aptiv 12052641 Metri-Pack 150 Series 2-Way, Female Connector, 14A Max.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details