Aptiv Connectors 12048159

Description
Automotive Connectors M/P 2.8 Male Locking Lance Sealed Series
Description
Automotive Connectors M/P 2.8 Male Locking Lance Sealed Series

Suppliers

Company
Product
Description
Supplier Links
Connectors - 12048159 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12048159
Connectors 12048159
Automotive Connectors M/P 2.8 Male Locking Lance Sealed Series

Automotive Connectors M/P 2.8 Male Locking Lance Sealed Series

Supplier's Site
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi - 61AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi
61AC8684
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi 61AC8684
CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Metri-Pack 280 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 280 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12048159 61AC8684
Product Name Connectors Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568b) - 110826 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details