Aptiv Housing, Plug, 8Pos, 14A, Black; Product Range Aptiv/delphi 12047931

Description
HOUSING, PLUG, 8POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes
Description
HOUSING, PLUG, 8POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 8Pos, 14A, Black; Product Range Aptiv/delphi - 61AC8680 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 8Pos, 14A, Black; Product Range Aptiv/delphi
61AC8680
Housing, Plug, 8Pos, 14A, Black; Product Range Aptiv/delphi 61AC8680
HOUSING, PLUG, 8POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes

HOUSING, PLUG, 8POS, 14A, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8680
Product Name Housing, Plug, 8Pos, 14A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details