HOUSING, PLUG, 2POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 12047581 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 61AC8677 |
| Product Name | Housing, Plug, 2Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi |