Aptiv Housing, Rcpt, 2Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi 12047662

Description
HOUSING, RCPT, 2POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 10247883 Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Description
HOUSING, RCPT, 2POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 10247883 Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 2Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi - 61AC8676 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 2Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi
61AC8676
Housing, Rcpt, 2Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi 61AC8676
HOUSING, RCPT, 2POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 10247883 Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

HOUSING, RCPT, 2POS, 14A, PA 6.6, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150 Series 10247883 Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8676
Product Name Housing, Rcpt, 2Pos, 14A, Pa 6.6, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details