Aptiv Aptiv 12045808 Metri-Pack Delphi Male Connector, 10-Way, 150 Series, Black 12045808

Description
Aptiv 12045808 Male Connectors Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Works with these Male Terminals 16VDC/14A
Request a Quote
Description
Aptiv 12045808 Male Connectors Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Works with these Male Terminals 16VDC/14A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12045808 Metri-Pack Delphi Male Connector, 10-Way, 150 Series, Black - 38225 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12045808 Metri-Pack Delphi Male Connector, 10-Way, 150 Series, Black
38225
Aptiv 12045808 Metri-Pack Delphi Male Connector, 10-Way, 150 Series, Black 38225
Aptiv 12045808 Male Connectors Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Works with these Male Terminals 16VDC/14A
  • Aptiv 12045808 Male Connectors
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Male Body
  • Works with these Male Terminals
  • 16VDC/14A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38225
Product Name Aptiv 12045808 Metri-Pack Delphi Male Connector, 10-Way, 150 Series, Black
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Wire to Board - 1920-29.010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details