Aptiv Housing, Plug, 10Pos, 14A, Pbt, Black; Product Range Aptiv/delphi 12045808

Description
HOUSING, PLUG, 10POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Metri-Pack 150 Series 10245773 Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Description
HOUSING, PLUG, 10POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Metri-Pack 150 Series 10245773 Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 10Pos, 14A, Pbt, Black; Product Range Aptiv/delphi - 61AC8674 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 10Pos, 14A, Pbt, Black; Product Range Aptiv/delphi
61AC8674
Housing, Plug, 10Pos, 14A, Pbt, Black; Product Range Aptiv/delphi 61AC8674
HOUSING, PLUG, 10POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Metri-Pack 150 Series 10245773 Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

HOUSING, PLUG, 10POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Metri-Pack 150 Series 10245773 Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8674
Product Name Housing, Plug, 10Pos, 14A, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details