Aptiv Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector 12041332

Description
Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Tower Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet
Description
Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Tower Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector - 39098 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector
39098
Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector 39098
Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Tower Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Component Type: Tower Half
  • Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
  • Assembly Instructions:
    • Apply the cable seal to your wire before stripping
    • Align the cable seal with wire insulation
    • Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place
    • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site Datasheet
Connectors - 12041332 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12041332
Connectors 12041332
Automotive Connectors 3P FEM CON ASSY W/P TOWER 20AMPS

Automotive Connectors 3P FEM CON ASSY W/P TOWER 20AMPS

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 39098 12041332
Product Name Aptiv 12041332 Female 3-Contact Tower Half Body Weather-Pack Connector Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details