Aptiv Aptiv 12034342 Weather-Pack Male Tower, 5 Contact 12034342

Description
Aptiv 12034342 Weather Pack Male Shroud Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack Connectors are sealed against moisture, dust and air Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal wire insulation Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12034342 Weather Pack Male Shroud Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack Connectors are sealed against moisture, dust and air Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal wire insulation Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12034342 Weather-Pack Male Tower, 5 Contact - 38091 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12034342 Weather-Pack Male Tower, 5 Contact
38091
Aptiv 12034342 Weather-Pack Male Tower, 5 Contact 38091
Aptiv 12034342 Weather Pack Male Shroud Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack Connectors are sealed against moisture, dust and air Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal wire insulation Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12034342 Weather Pack Male Shroud
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Weather-Pack Connectors are sealed against moisture, dust and air
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal wire insulation
  • Insert Weather-Pack terminal using a crimping tool, then position the wire and seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38091
Product Name Aptiv 12034342 Weather-Pack Male Tower, 5 Contact
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data