Aptiv Contact, Socket, Crimp, 3Mm2; Product Range Aptiv/delphi 12033997

Description
CONTACT, SOCKET, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 3Mm2; Product Range Aptiv/delphi - 61AC8669 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 3Mm2; Product Range Aptiv/delphi
61AC8669
Contact, Socket, Crimp, 3Mm2; Product Range Aptiv/delphi 61AC8669
CONTACT, SOCKET, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 3MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8669
Product Name Contact, Socket, Crimp, 3Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details