Aptiv Aptiv 12033997 Female Terminals on Reel, 12-10 Ga. Metri-Pack 630 Series 12033997

Description
Reel Size: 1800 Aptiv 12033997 Female Terminals on Reel Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote
Description
Reel Size: 1800 Aptiv 12033997 Female Terminals on Reel Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12033997 Female Terminals on Reel, 12-10 Ga. Metri-Pack 630 Series - 32037R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12033997 Female Terminals on Reel, 12-10 Ga. Metri-Pack 630 Series
32037R
Aptiv 12033997 Female Terminals on Reel, 12-10 Ga. Metri-Pack 630 Series 32037R
Reel Size: 1800 Aptiv 12033997 Female Terminals on Reel Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals

Reel Size: 1800

  • Aptiv 12033997 Female Terminals on Reel
  • Category: Aptiv Metri-Pack 630 Series
  • Manufacturer: Aptiv
  • Series: 630 Series
  • Sealed connectors offer excellent resistance to chemicals and abrasion
  • All connector body cavities are straight in a row
  • Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments
  • Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications

Easy Installation:

  • Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies
  • Select number of male terminals and female terminals needed, one terminal for each cavity
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32037R
Product Name Aptiv 12033997 Female Terminals on Reel, 12-10 Ga. Metri-Pack 630 Series
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers