Aptiv Aptiv 12033997 Metri-Pack Female Loose Terminal, 630 Series, 12-10 Ga. 12033997-L

Description
Aptiv 12033997 Loose Female Terminals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Pull to seat Sealed connectors offer excellent resistance to chemicals and abrasion All connector bodies are straight (in a row) Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote
Description
Aptiv 12033997 Loose Female Terminals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Pull to seat Sealed connectors offer excellent resistance to chemicals and abrasion All connector bodies are straight (in a row) Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12033997 Metri-Pack Female Loose Terminal, 630 Series, 12-10 Ga. - 32037 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12033997 Metri-Pack Female Loose Terminal, 630 Series, 12-10 Ga.
32037
Aptiv 12033997 Metri-Pack Female Loose Terminal, 630 Series, 12-10 Ga. 32037
Aptiv 12033997 Loose Female Terminals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Pull to seat Sealed connectors offer excellent resistance to chemicals and abrasion All connector bodies are straight (in a row) Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
  • Aptiv 12033997 Loose Female Terminals
  • Category: Aptiv Metri-Pack 630 Series
  • Manufacturer: Aptiv
  • Series: 630 Series
  • Pull to seat
  • Sealed connectors offer excellent resistance to chemicals and abrasion
  • All connector bodies are straight (in a row)
  • Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments
  • Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications

Easy Installation:

  • Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies
  • Select number of male terminals and female terminals needed, one terminal for each cavity
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32037
Product Name Aptiv 12033997 Metri-Pack Female Loose Terminal, 630 Series, 12-10 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details