Aptiv Housing, Plug, 3Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi 12020827

Description
HOUSING, PLUG, 3POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes
Description
HOUSING, PLUG, 3POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 3Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi - 61AC8663 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 3Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi
61AC8663
Housing, Plug, 3Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi 61AC8663
HOUSING, PLUG, 3POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes

HOUSING, PLUG, 3POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8663
Product Name Housing, Plug, 3Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details