Aptiv Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector 12020827

Description
Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector - 39094 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector
39094
Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector 39094
Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Component Type: Shroud Half
  • Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
  • Assembly Instructions:
    • Apply the cable seal to your wire before stripping
    • Align the cable seal with wire insulation
    • Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place
    • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 39094
Product Name Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details