Aptiv Aptiv 12020308 Tee Fitting, L 1.00, C .625, R 1.00 12020308

Description
Aptiv 12020308 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: 1.00 Center: .625 Right: 1.00
Request a Quote
Description
Aptiv 12020308 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: 1.00 Center: .625 Right: 1.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12020308 Tee Fitting, L 1.00, C .625, R 1.00 - 21118 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12020308 Tee Fitting, L 1.00, C .625, R 1.00
21118
Aptiv 12020308 Tee Fitting, L 1.00, C .625, R 1.00 21118
Aptiv 12020308 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: 1.00 Center: .625 Right: 1.00
  • Aptiv 12020308 Tee Fitting
  • Category: Tee Fittings
  • Manufacturer: Aptiv
  • Increase efficiency of harness assembly
  • Improves the appearance of your product
  • Black polypropylene material
  • Easy installation - simply snap together
  • Used to connect breakouts to loom
  • Conduit Size I.D. (in.)
  • Left: 1.00
  • Center: .625
  • Right: 1.00
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Conduit Fittings
Product Number 21118
Product Name Aptiv 12020308 Tee Fitting, L 1.00, C .625, R 1.00
Fitting Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details