Aptiv Aptiv 12015798 Female 4-Contact Tower Half Body, Square, Weather-Pack Connector 12015798

Description
Aptiv 12015798 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12015798 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12015798 Female 4-Contact Tower Half Body, Square, Weather-Pack Connector - 38087 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12015798 Female 4-Contact Tower Half Body, Square, Weather-Pack Connector
38087
Aptiv 12015798 Female 4-Contact Tower Half Body, Square, Weather-Pack Connector 38087
Aptiv 12015798 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12015798 Weather Pack Tower Connectors
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Alight the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38087
Product Name Aptiv 12015798 Female 4-Contact Tower Half Body, Square, Weather-Pack Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details