Aptiv Aptiv 12015797 Weather-Pack Female Tower Connector 4 Contact 12015797

Description
Aptiv 12015797 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12015797 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12015797 Weather-Pack Female Tower Connector 4 Contact - 38047 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12015797 Weather-Pack Female Tower Connector 4 Contact
38047
Aptiv 12015797 Weather-Pack Female Tower Connector 4 Contact 38047
Aptiv 12015797 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12015797 Weather Pack Tower Connectors
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Alight the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site
Aptiv 12010974 Female 4-Contact Shroud Half Weather-Pack Connector with 10
Chanhassen, MN, United States
Aptiv 12010974 Female 4-Contact Shroud Half Weather-Pack Connector with 10" wire leads
39090
Aptiv 12010974 Female 4-Contact Shroud Half Weather-Pack Connector with 10" wire leads 39090
Aptiv 12010974 Female 4-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Compatible with: OEM & AC Delco #12125693 & PT604 Aptiv Connector Body: #12010974 Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
  • Aptiv 12010974 Female 4-Contact Shroud Half Weather-Pack Connector
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12125693 & PT604
  • Aptiv Connector Body: #12010974
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38047
Product Name Aptiv 12015797 Weather-Pack Female Tower Connector 4 Contact
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details