Aptiv Housing, Rcpt, 4Pos, 20A, Black; Product Range Aptiv/delphi 12015797

Description
HOUSING, RCPT, 4POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 4POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 4Pos, 20A, Black; Product Range Aptiv/delphi - 61AC8659 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 4Pos, 20A, Black; Product Range Aptiv/delphi
61AC8659
Housing, Rcpt, 4Pos, 20A, Black; Product Range Aptiv/delphi 61AC8659
HOUSING, RCPT, 4POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 4POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8659
Product Name Housing, Rcpt, 4Pos, 20A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details