Aptiv Housing, Rcpt, 3Pos, 20A, Black; Product Range Aptiv/delphi 12015793

Description
HOUSING, RCPT, 3POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 3POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 3Pos, 20A, Black; Product Range Aptiv/delphi - 61AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 3Pos, 20A, Black; Product Range Aptiv/delphi
61AC8658
Housing, Rcpt, 3Pos, 20A, Black; Product Range Aptiv/delphi 61AC8658
HOUSING, RCPT, 3POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 3POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8658
Product Name Housing, Rcpt, 3Pos, 20A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details