Aptiv Aptiv 12015793 Female 3-Contact Tower Half Body Weather-Pack Connector 12015793

Description
Aptiv 12015793 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12015793 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12015793 Female 3-Contact Tower Half Body Weather-Pack Connector - 38045 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12015793 Female 3-Contact Tower Half Body Weather-Pack Connector
38045
Aptiv 12015793 Female 3-Contact Tower Half Body Weather-Pack Connector 38045
Aptiv 12015793 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12015793 Weather Pack Tower Connectors
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site
Aptiv 12015793 Female 3-Contact Tower Half Weather-Pack Connector with 10
Chanhassen, MN, United States
Aptiv 12015793 Female 3-Contact Tower Half Weather-Pack Connector with 10" wire leads
39087
Aptiv 12015793 Female 3-Contact Tower Half Weather-Pack Connector with 10" wire leads 39087
Aptiv 12015793 Female 3-Contact Tower Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Compatible with: OEM & AC Delco #12101923 & PT195 Aptiv Connector Body: #12015793 Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
  • Aptiv 12015793 Female 3-Contact Tower Half Weather-Pack Connector
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12101923 & PT195
  • Aptiv Connector Body: #12015793
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
Supplier's Site
Aptiv 12010717 Female 3-Contact Shroud Half Weather-Pack Connector with 10
Chanhassen, MN, United States
Aptiv 12010717 Female 3-Contact Shroud Half Weather-Pack Connector with 10" wire leads
39088
Aptiv 12010717 Female 3-Contact Shroud Half Weather-Pack Connector with 10" wire leads 39088
Aptiv 12010717 Female 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Compatible with: OEM & AC Delco #12126012 & PT643 Aptiv Connector Body: #12010717 Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
  • Aptiv 12010717 Female 3-Contact Shroud Half Weather-Pack Connector
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Compatible with: OEM & AC Delco #12126012 & PT643
  • Aptiv Connector Body: #12010717
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
Supplier's Site
Connectors - 12015793 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12015793
Connectors 12015793
Automotive Connectors 3 Way F W/P Sealed

Automotive Connectors 3 Way F W/P Sealed

Supplier's Site

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 38045 12015793
Product Name Aptiv 12015793 Female 3-Contact Tower Half Body Weather-Pack Connector Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details