Aptiv Housing, Rcpt, 2Pos, 20A, Black; Product Range Aptiv/delphi 12015792

Description
HOUSING, RCPT, 2POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 2POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 2Pos, 20A, Black; Product Range Aptiv/delphi - 61AC8657 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 2Pos, 20A, Black; Product Range Aptiv/delphi
61AC8657
Housing, Rcpt, 2Pos, 20A, Black; Product Range Aptiv/delphi 61AC8657
HOUSING, RCPT, 2POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 2POS, 20A, BLACK; Product Range:Weather Pack Tower Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089188 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8657
Product Name Housing, Rcpt, 2Pos, 20A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details