Aptiv Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector 12015092

Description
Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet
Description
Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector - 39096 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector
39096
Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector 39096
Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector
  • Category: Aptiv Weather Pack Connectors
  • Manufacturer: Aptiv
  • Component Type: Shroud Half
  • Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications
  • Assembly Instructions:
    • Apply the cable seal to your wire before stripping
    • Align the cable seal with wire insulation
    • Insert Weather Pack terminal in a crimping tool, then position the wire, seal in place
    • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 39096
Product Name Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data