Aptiv Aptiv 12015024 Male Square 4-Contact Shroud Half Weather-Pack Connector 12015024

Description
Aptiv 12015024 Weather Pack Shroud Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cableseals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12015024 Weather Pack Shroud Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cableseals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12015024 Male Square 4-Contact Shroud Half Weather-Pack Connector - 38086 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12015024 Male Square 4-Contact Shroud Half Weather-Pack Connector
38086
Aptiv 12015024 Male Square 4-Contact Shroud Half Weather-Pack Connector 38086
Aptiv 12015024 Weather Pack Shroud Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cableseals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications Assembly Instructions: Apply the cable seal to your wire before stripping Alight the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12015024 Weather Pack Shroud Connectors
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt
  • Cableseals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • Tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature from -40°F (-40°C) to 257°F (125°C) and can withstand high heat under-hood applications

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Alight the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38086
Product Name Aptiv 12015024 Male Square 4-Contact Shroud Half Weather-Pack Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers