Aptiv Housing, Plug, 2Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi 12010973

Description
HOUSING, PLUG, 2POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, 2POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 2Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi - 61AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 2Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi
61AC8653
Housing, Plug, 2Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi 61AC8653
HOUSING, PLUG, 2POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes

HOUSING, PLUG, 2POS, 20A, PA 6.6, BLACK; Product Range:Weather Pack Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Weather Pack Series 12089040 Pin Contact; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8653
Product Name Housing, Plug, 2Pos, 20A, Pa 6.6, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details