Aptiv Aptiv 12010300 1-Way Cable Cavity Plug Seal, Round, Green 12010300

Description
Aptiv 12010300 Cable Cavity Plugs Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Use the cavity plug for all pin locations not filled with terminals Cable seals must be used with mating terminals to create a weather-tight connection The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Aptiv 12010300 Cable Cavity Plugs Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Use the cavity plug for all pin locations not filled with terminals Cable seals must be used with mating terminals to create a weather-tight connection The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12010300 1-Way Cable Cavity Plug Seal, Round, Green - 39010 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12010300 1-Way Cable Cavity Plug Seal, Round, Green
39010
Aptiv 12010300 1-Way Cable Cavity Plug Seal, Round, Green 39010
Aptiv 12010300 Cable Cavity Plugs Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Use the cavity plug for all pin locations not filled with terminals Cable seals must be used with mating terminals to create a weather-tight connection The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 12010300 Cable Cavity Plugs
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Series: 280 Series
  • Use the cavity plug for all pin locations not filled with terminals
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 39010
Product Name Aptiv 12010300 1-Way Cable Cavity Plug Seal, Round, Green
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75830 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.6693 inch (? to 17 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details