Aptiv Rcpt Housing, 14Pos, Ip68, Nylon; Product Range Aptiv/delphi 10763414

Description
RCPT HOUSING, 14POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 14POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 14Pos, Ip68, Nylon; Product Range Aptiv/delphi - 34AH3066 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 14Pos, Ip68, Nylon; Product Range Aptiv/delphi
34AH3066
Rcpt Housing, 14Pos, Ip68, Nylon; Product Range Aptiv/delphi 34AH3066
RCPT HOUSING, 14POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

RCPT HOUSING, 14POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3066
Product Name Rcpt Housing, 14Pos, Ip68, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details