The Automotive Contact, Socket, Crimp; Product Range APEX 2.8 Series is designed for use in automotive applications, featuring a crimp termination type suitable for wire sizes ranging from 22 AWG to 10 AWG (0.35 mm² to 5.0 mm¬=). This product supports both male and female configurations and offers various plating options, including tin, silver, and gold. The contact resistance is less than 2 mΩ, with a maximum current rating of 40 A and a maximum operating temperature of 150°C. The design includes a two-piece construction with an integrated floating spring made of beryllium copper or copper nickel silicon, ensuring low contact mating and unmating forces. The APEX 2.8 Series is compatible with multiple housing types, including unsealed and sealed configurations, making it versatile for different applications.
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34AH3065 |
| Product Name | Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi |
| Connector Type | Automotive Connector |