Aptiv Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga. 10762803

Description
Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga. Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote
Description
Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga. Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga. - 38116 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga.
38116
Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga. 38116
Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga. Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
  • Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga.
  • Category: Apex 2.8
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site
Aptiv 10762803 Apex 2.8 Female Terminal Reel, 16-14 Ga. - 38116R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 10762803 Apex 2.8 Female Terminal Reel, 16-14 Ga.
38116R
Aptiv 10762803 Apex 2.8 Female Terminal Reel, 16-14 Ga. 38116R
Reel Size: 2700 Aptiv 10762803 Apex 2.8 Female Terminal Reel Category: Apex 2.8 Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector

Reel Size: 2700

  • Aptiv 10762803 Apex 2.8 Female Terminal Reel
  • Category: Apex 2.8
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38116
Product Name Aptiv 10762803 Apex 2.8 Female Terminal 16-14 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data