Aptiv Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 10762802

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi - 34AH3064 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
34AH3064
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 34AH3064
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/ErgoMate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3064
Product Name Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers