Aptiv Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 10762776

Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi - 34AH3063 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
34AH3063
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 34AH3063
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/Ergo Mate Series RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:APEX 2.8 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:Aptiv APEX 2.8/2.8 SensoMate/Mixed/ErgoMate Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3063
Product Name Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details